EN
  • EN
  • DE

IBM 2072-12C-FC-CONFIG - V3700 LFF controller with ACHB and ACHK

Part No IBM 2072-12C-FC-CONFIG - V3700 LFF controller with ACHB and ACHK
Manufacturer IBM
Catalog Storage Machines
Description V3700 LFF controller with ACHB and ACHK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1422705-IBM 2072-12C-FC-CONFIG - V3700 LFF controller with ACHB and ACHK
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 2072-12C-FC-CONFIG - V3700 LFF controller with ACHB and ACHK CAD Model

Description

The IBM 2072-12C-FC-CONFIG is a key component of the IBM Storwize V3700 Large Form Factor storage environment, equipped with both ACHB (Auto-Cache Hybrid Benefit) and ACHK (Auto-Cache High Availability) functionalities. This controller is specifically engineered to provide superior storage management and high availability for critical enterprise data. The ACHB feature enables intelligent caching strategies, allowing for dynamic data allocation between SSDs and HDDs to improve overall system performance and reduce latency. This ensures that high-priority data is readily available, significantly enhancing the efficiency of data access. Meanwhile, the ACHK functionality adds an extra layer of data protection through its high-availability design. It ensures that the data remains accessible even in the face of hardware failures, network disruptions, or other unforeseen events, thereby minimizing downtime and ensuring business continuity. The combination of these features makes the IBM 2072-12C-FC-CONFIG an essential element for organizations requiring robust and reliable data storage solutions. Its integration into the V3700 LFF storage system exemplifies IBM's commitment to delivering cutting-edge technology that meets the evolving needs of modern businesses.

You May Also Be Interested in

NetApp
NetApp FAS6280 Single Controller
Need more? Email Us
NetApp
NetApp AFF-A700 Dual Controller Storage System
Need more? Email Us
NetApp
NetApp AFF-A200 Dual Controller Storage System
Need more? Email Us
NetApp
NetApp FAS2240-2 2.5 inch SAS
Need more? Email Us
Supermicro
SuperChassis CSE-216 JBOD 2U 24x2.5
Need more? Email Us
NetApp
NetApp 14LFF SATA 3G Expansion Shelf
Need more? Email Us
NetApp
NetApp DS14MK2 AT 14 slot EXP
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2
Need more? Email Us
Supermicro
Synology RS2414RP+ 12x3.5 NAS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess