EN
  • EN
  • DE

IBM 23R2550 - IBM Emulex Model 870 Fibre SPY 4Gbps Sw.

Part No IBM 23R2550 - IBM Emulex Model 870 Fibre SPY 4Gbps Sw.
Manufacturer IBM
Catalog Adapters
Description IBM Emulex Model 870 Fibre SPY 4Gbps Sw.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414143-IBM 23R2550 - IBM Emulex Model 870 Fibre SPY 4Gbps Sw.
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 23R2550 - IBM Emulex Model 870 Fibre SPY 4Gbps Sw. CAD Model

Description

The IBM 23R2550, featuring the Emulex Model 870 Fibre SPY 4Gbps Switch, is a high-performance networking device designed to streamline and enhance fibre channel communications within storage area networks (SANs). This switch is engineered to provide superior connectivity, reliability, and speed for data-intensive environments, making it an ideal solution for connecting servers to storage devices and SAN fabrics. With its 4 Gbps fibre channel interface, it delivers high data transfer rates, which are crucial for applications requiring fast and continuous access to storage data such as real-time data analytics, virtualized environments, and backup and disaster recovery solutions. The IBM 23R2550 is equipped with advanced features such as auto-sensing ports that automatically detect the speed of the connected devices, ensuring optimal performance and compatibility. Additionally, it supports various fibre channel topologies, offering flexibility in integrating diverse storage solutions and network designs. Its robust design and compatibility with IBM storage systems make it a valuable component in any SAN, providing a scalable and reliable infrastructure for enterprise storage networks.

You May Also Be Interested in

Supermicro
LSI 9207-8I 8PORT 6Gbps HBA
Need more? Email Us
NetApp
Netapp 4-Port 16GB Fibre Channel PCIe HBA Adapter
Need more? Email Us
NetApp
Netapp 16GB 4-Port FC Adapter
Need more? Email Us
NetApp
Netapp 4-Port 16GB Fibre Channel PCIe HBA Adapter
Need more? Email Us
NetApp
NetApp 4 PORT 4 GBPS FC HBA
Need more? Email Us
NetApp
4-Port FCP Target 4Gb HBA PCIe Card
Need more? Email Us
NetApp
2port 4Gbps FCP HBA
Need more? Email Us
Lenovo
2Gbs PCI-X Host Bus Adapter
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess