EN
  • EN
  • DE

IBM 23R7133 - 2.5 m VHDCI/HD68 SCSI Cable

Part No IBM 23R7133 - 2.5 m VHDCI/HD68 SCSI Cable
Manufacturer IBM
Catalog Cables
Description IBM 2.5 m VHDCI/HD68 SCSI Cable. Cable type: External, Cable length: 2.5 m, Connector(s): 1 x 68-pin VHDCI (mini-Centronics), 1 x 68-pin HD D-Sub (HD-68)A SCSI cable is required to attach TS3100 Tape Library Express Models L3S/F3S and the TS3200 Tape Library to the server host bus adapter.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1415517-IBM 23R7133 - 2.5 m VHDCI/HD68 SCSI Cable
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 23R7133 - 2.5 m VHDCI/HD68 SCSI Cable CAD Model

Description

The IBM 23R7133 is a high-quality cable designed to facilitate reliable data transfer between SCSI devices. Measuring 2.5 meters in length, this cable features a VHDCI (Very High-Density Cable Interconnect) connector on one end and an HD68 connector on the other, catering to the connection requirements of a wide array of SCSI peripherals including scanners, printers, hard drives, and tape drives among others. The cable's robust construction ensures durability and a high level of signal integrity, making it an ideal choice for IT environments requiring secure and efficient data transmission capabilities. With its ability to support high-speed SCSI interfaces, the IBM 23R7133 cable plays a crucial role in optimizing the performance and reliability of connected SCSI devices in data centers and enterprise IT infrastructures.

You May Also Be Interested in

NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
Netapp 2M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 1M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to QSFP Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
Supermicro
12 NVMe Cable Kit for X12 Ultra SYS-120U-TNR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess