EN
  • EN
  • DE

IBM 2498-F48-48-7403-05 - 2498/F48 with 48 active ports- Trunking & Ext. Fab

Part No IBM 2498-F48-48-7403-05 - 2498/F48 with 48 active ports- Trunking & Ext. Fab
Manufacturer IBM
Catalog Switch
Description 2498/F48 with 48 active ports- Trunking & Ext. Fab
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1422951-IBM 2498-F48-48-7403-05 - 2498/F48 with 48 active ports- Trunking & Ext. Fab
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 2498-F48-48-7403-05 - 2498/F48 with 48 active ports- Trunking & Ext. Fab CAD Model

Description

The IBM 2498-F48 model, equipped with 48 active ports alongside trunking and extended fabric features, emerges as a dynamic SAN switching solution tailored for mid to large-scale enterprise data centers. This device is engineered to facilitate streamlined and efficient storage networking, providing the necessary infrastructure to support a broad spectrum of storage devices and servers. With the inclusion of 48 active ports, the 2498-F48 offers exceptional connectivity options, enabling a versatile and scalable approach to network design and expansion. Trunking enhances this capability by aggregating several fiber channels into a single logical connection, significantly improving bandwidth utilization and reducing network congestion. This is particularly advantageous for applications requiring high throughput and low latency. Extended fabric functionalities augment the switch's reach, allowing it to connect geographically dispersed data centers, crucial for implementing comprehensive disaster recovery and business continuity strategies. The device showcases formidable security features, ensuring the protection of sensitive data through encryption and access control. Furthermore, it supports a suite of advanced SAN services such as virtualization, replication, and snapshot technologies, facilitating efficient storage management and data protection mechanisms. The IBM 2498-F48 is characterized by its ease of management, featuring user-friendly interfaces and diagnostic tools that simplify the complexities associated with SAN administration. This enables IT personnel to effectively monitor network performance, identify and remedy issues swiftly, ensuring optimal network uptime. In summary, the IBM 2498-F48 stands as a sophisticated, high-performance SAN switching solution, perfectly suited for enterprises seeking to optimize their storage networking infrastructure for enhanced security, scalability, and manageability.

You May Also Be Interested in

CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess