EN
  • EN
  • DE

IBM 39Y8920 - IBM Power Distribution Unit 39Y8920

Part No IBM 39Y8920 - IBM Power Distribution Unit 39Y8920
Manufacturer IBM
Catalog Rack Options
Description IBM Power Distribution Unit 39Y8920
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1420967-IBM 39Y8920 - IBM Power Distribution Unit 39Y8920
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 39Y8920 - IBM Power Distribution Unit 39Y8920 CAD Model

Description

The IBM 39Y8920 is a robust Power Distribution Unit (PDU) designed to facilitate efficient power distribution across a wide range of computing equipment in data centers. It stands out for its reliable performance in delivering electrical power from a single source to multiple IT devices, ensuring operational continuity and stability. This PDU incorporates multiple outlets, allowing for the simultaneous power supply to several pieces of hardware, thereby optimizing space and resources within a server rack environment. Its compact and flexible design ensures it can be easily integrated into various configurations, making it a versatile solution for power management needs. Engineered for maximum durability and safety, the IBM 39Y8920 includes features to protect against overloads and circuit breaks, enhancing the protection of connected devices and ensuring a secure operational environment for critical IT assets.

You May Also Be Interested in

IBM
IBM FlashSystem 7000 SFF EXP rails
Need more? Email Us
IBM
IBM 31P0711 - Rail-Kit 2145-UPS
Need more? Email Us
IBM
power9 Rack-mount Rail Kit
Need more? Email Us
IBM
IBM rail kit
Need more? Email Us
IBM
LTO FIBRE DRIVE MTG KIT L53/D53
Need more? Email Us
IBM
mounting kit L/D 32
Need more? Email Us
IBM
DS6800 rail kit
Need more? Email Us
IBM
IBM v7000 Gen1 EXP rail kit
Need more? Email Us
IBM
1U 19in RACK BLINDER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess