EN
  • EN
  • DE

WF06H4122DTL

Part No WF06H4122DTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104615-WF06H4122DTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WF06H4122DTL CAD Model

Description

The WF06H4122DTL is a thick film chip resistor manufactured by Walsin Technology Corporation. It belongs to the WF06 series, which is widely used in various electronic applications requiring stable and reliable resistance. The '4122' likely indicates the specific resistance value of the component, and the 'DTL' suffix may refer to packaging and tolerance details. For precise specifications, consulting the manufacturer's datasheet is essential.

Applications:

  • Printed Circuit Boards (PCBs): General-purpose resistance in various PCB circuits.
  • Signal Conditioning: Used for attenuating, biasing, and limiting current in signal paths.
  • Voltage Regulation: Part of voltage divider networks for precise voltage control.
  • Feedback Circuits: Employed in feedback loops for amplifiers and other circuits.
  • Current Limiting: Protection of sensitive components by limiting current flow.

Features:

  • Surface Mount Device (SMD): Designed for automated placement and soldering on PCBs.
  • Thick Film Construction: Offers excellent stability and reliability in harsh environments.
  • RoHS Compliant: Manufactured in compliance with environmental regulations.
  • High Precision: Provides accurate resistance values within specified tolerances.
  • Compact Size: Suitable for high-density circuit designs.

Benefits:

  • Stable Resistance: Maintains consistent performance over temperature variations and time.
  • Long Lifespan: Ensures reliable operation for extended periods.
  • Easy Assembly: Compatible with automated manufacturing processes.
  • Space Saving: Reduces the overall size and weight of electronic devices.
  • Cost Effective: Provides a reliable solution at a competitive price point.

The WF06H4122DTL resistor consists of a thick film resistive layer deposited on a ceramic substrate. The terminals are typically plated with a solderable material, such as nickel-tin, to ensure reliable solder joints. When selecting this resistor for a specific application, it's crucial to consider the resistance value, tolerance, power rating, and operating temperature range. The power rating indicates the maximum power that the resistor can safely dissipate without overheating. The operating temperature range specifies the range of temperatures over which the resistor will meet its specified performance characteristics. Always consult the manufacturer's datasheet for detailed specifications, recommended soldering profiles, and handling precautions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess