EN
  • EN
  • DE

IBM 42R6011 - PCI-X EXP24 Ctl-1.5GB No IOP

Part No IBM 42R6011 - PCI-X EXP24 Ctl-1.5GB No IOP
Manufacturer IBM
Catalog Controllers
Description PCI-X EXP24 Ctl-1.5GB No IOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1415786-IBM 42R6011 - PCI-X EXP24 Ctl-1.5GB No IOP
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 42R6011 - PCI-X EXP24 Ctl-1.5GB No IOP CAD Model

Description

The IBM 42R6011 component represents a specialized PCI-X Expansion Controller that is an integral part of IBM's expansive server and storage solutions, designed to facilitate high-speed, robust connectivity and data transfer capabilities within complex IT infrastructures. It embodies a PCI-X interface, a high bandwith bus technology that is compatible with the older PCI but offers higher speeds and a more reliable data path, making it ideal for tasks that require substantial data throughput. This controller further distinguishes itself with a 1.5GB throughput capacity, enhancing the performance of connected systems by enabling faster data access and transfer rates. Notably, this model comes without an Integrated Operations Processor (IOP), which means that while it boosts the expansion capabilities of a system through additional PCI-X slots, it relies on the main system or an external processor for managing operations. Its primary application is in enterprise environments where servers need to accommodate additional peripheral devices or require more bandwidth to keep up with demanding applications, data storage, and retrieval tasks. The absence of an IOP is typically not a hindrance in modern setups where central processing capabilities are sufficient to manage the additional load introduced by expansion.

You May Also Be Interested in

Dell
DELL 405-AANN
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB
Need more? Email Us
Dell
CONTROLLER 25GB iSCSI TYPE B ME5024
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
CONTROLLER EQL TYPE 14 PS6110
Need more? Email Us
Dell
H730P 12Gb/s SAS 2GB PCI-E
Need more? Email Us
Dell
CONTROLLER SCV2000 SCV2020 10G ISCSI Type B
Need more? Email Us
Dell
DELL COMPELLENT SC100 SC120 6G EMM CONTROLLER
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess