EN
  • EN
  • DE

EMC 110-335-302B-04 - EMC DD6800 SP 2xE5-2630 V3 2.40GHz 192GB memory

Part No EMC 110-335-302B-04 - EMC DD6800 SP 2xE5-2630 V3 2.40GHz 192GB memory
Manufacturer EMC
Catalog Controllers
Description EMC DD6800 SP 2xE5-2630 V3 2.40GHz 192GB memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1398468-EMC 110-335-302B-04 - EMC DD6800 SP 2xE5-2630 V3 2.40GHz 192GB memory
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 110-335-302B-04 - EMC DD6800 SP 2xE5-2630 V3 2.40GHz 192GB memory CAD Model

Description

The EMC 110-335-302B-04 is a high-performance storage processor (SP) for the EMC DD6800 system, a model within the Data Domain series known for its deduplication storage systems. This SP is powered by twin Intel Xeon E5-2630 V3 processors, each running at 2.40GHz, along with 192GB of memory, providing the computational power needed to handle deduplication processes efficiently. The DD6800 is engineered for mid-sized to large enterprises seeking powerful data protection, disaster recovery, and scalable storage solutions. With its advanced deduplication capabilities, the system drastically reduces storage needs by eliminating redundant data, thereby enhancing storage efficiency and reducing costs. The EMC DD6800, equipped with the 110-335-302B-04 SP, delivers robust performance, ensuring swift data processing and retrieval, making it an ideal solution for businesses prioritizing data integrity and availability.

You May Also Be Interested in

Dell
H745 12Gb/s SAS PCI-E 4GB 26H8T
Need more? Email Us
Dell
CONTROLLER EQL TYPE 15 PS6210
Need more? Email Us
Dell
CONTROLLER SSD EXTENDER NVME PCI-E R730XD R920 R93
Need more? Email Us
Dell
H700 6Gb/s SAS 1GB
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
CONTROLLER EQL TYPE 17 10GB PS4110
Need more? Email Us
Dell
CONTROLLER SCV2000 SCV2020 10G ISCSI Type B
Need more? Email Us
Dell
Compellent CT040 16x3.5 Controller
Need more? Email Us
Dell
H730P 12Gb/s SAS 2GB PCI-E
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess