EN
  • EN
  • DE

IBM 4662-ALBN - 25/10 GbE (iWARP) 2 Port Adapter Cards (Pair)

Part No IBM 4662-ALBN - 25/10 GbE (iWARP) 2 Port Adapter Cards (Pair)
Manufacturer IBM
Catalog Adapters
Description 25/10 GbE (iWARP) 2 Port Adapter Cards (Pair)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414384-IBM 4662-ALBN - 25/10 GbE (iWARP) 2 Port Adapter Cards (Pair)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 4662-ALBN - 25/10 GbE (iWARP) 2 Port Adapter Cards (Pair) CAD Model

Description

The IBM 4662-ALBN is a cutting-edge pair of Ethernet adapter cards designed to elevate server connectivity and network performance. Specifically aimed at data-intensive applications, these adapter cards utilize the advanced iWARP protocol for RDMA (Remote Direct Memory Access) over Ethernet, enabling high-speed data transfer rates of up to 25 Gigabits per second (Gbps) on one port and 10 Gbps on the other. This capability is pivotal for applications requiring low latency and high throughput, such as storage networks, real-time data processing, and high-performance computing environments. The integration of two ports offers redundant paths for data, enhancing reliability and availability in critical IT infrastructures. Engineered for versatility, these adapters support both SFP28 (for 25 GbE) and SFP+ (for 10 GbE) modules, providing flexible connectivity options suitable for a wide range of networking requirements. The inclusion of iWARP support adds robustness to RDMA operations by leveraging TCP/IP networks, thus ensuring compatibility and ease of integration into existing network infrastructures. This dual-port approach, combined with iWARP, simplifies network design and reduces operational costs by minimizing the need for separate RDMA networks. The IBM 4662-ALBN adapter cards are ideal for organizations looking to upgrade their server capabilities with high-speed, efficient, and scalable networking solutions, ensuring they remain competitive in today’s fast-paced digital world.

You May Also Be Interested in

Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Intel
Mcx ConnectX-3Pro Eth. 2-port adapter, HP, no SFP+
Need more? Email Us
Lenovo
IBM 320GB High IOPS MS Class SSD PCIe Adapter
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
ThinkSystem 1Gb 4-port RJ45 LOM
Need more? Email Us
Lenovo
SAS Connectivity Card (CIOv) for IBM BladeCenter
Need more? Email Us
Intel
ADAPTEC SINGLE CHAN U320 PCI-E X1
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess