EN
  • EN
  • DE

IBM 577F - PCIE3 LP 16GB 2-PORT FIBRE CHANNEL

Part No IBM 577F - PCIE3 LP 16GB 2-PORT FIBRE CHANNEL
Manufacturer IBM
Catalog Adapters
Description PCIE3 LP 16GB 2-PORT FIBRE CHANNEL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1413891-IBM 577F - PCIE3 LP 16GB 2-PORT FIBRE CHANNEL
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 577F - PCIE3 LP 16GB 2-PORT FIBRE CHANNEL CAD Model

Description

The IBM 577F is a PCI Express 3.0 low-profile (LP) fibre channel adapter designed to provide high-speed connectivity for servers to fibre channel networks, offering an impressive 16GB bandwidth across two ports. This advanced adapter is engineered to meet the demands of modern data centers, supporting high-throughput applications such as virtualization, streaming media, and complex computational tasks. The dual-port configuration enables redundant connections, offering increased reliability and uninterrupted service by ensuring that if one link fails, the other can maintain the connection. This is critical for mission-critical environments where continuous operation is paramount. The IBM 577F's support for the PCIe 3.0 standard allows for higher data transfer rates and lower latency compared to previous generations, contributing to enhanced system performance and efficiency. Compatible with a broad range of operating systems and fibre channel storage networks, the adapter is versatile and easy to integrate into existing infrastructure. Its low-profile form factor ensures it can be installed in servers where space is at a premium, making it an ideal choice for organizations looking to maximize their IT resources while maintaining high levels of data transfer and connectivity reliability.

You May Also Be Interested in

Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Intel
Intel E10G42AFDA
Need more? Email Us
Lenovo
LENOVO 4XC0G88849 - Lenovo ThinkServer RAID 720i PCIe Adapter
Need more? Email Us
Lenovo
FC EXP CRD
Need more? Email Us
Lenovo
IBM 10/100 PCI Adapter Card
Need more? Email Us
Lenovo
IBM 320GB High IOPS MS Class SSD PCIe Adapter
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess