IBM 7014-6173 - Side Mount 3-Phase PDU

Part No IBM 7014-6173 - Side Mount 3-Phase PDU
Manufacturer IBM
Catalog Rack Options
Description Side Mount 3-Phase PDU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1420996-IBM 7014-6173 - Side Mount 3-Phase PDU
Manufacturer IBM

Description

The IBM 7014-6173 Power Distribution Unit (PDU) represents an advanced power management solution designed for seamless integration with IBM server racks. This side mount, 3-Phase PDU, is engineered to support high-density server environments requiring efficient power distribution and management. It ensures a reliable power supply to IBM servers and networking equipment, minimizing the risk of downtime in critical operations. With its 3-Phase power configuration, it offers improved power efficiency and lower power losses, making it an eco-friendly choice for data centers looking to optimize their energy consumption. The IBM 7014-6173 is equipped with multiple outlets to accommodate a variety of devices, and its side mount design facilitates easy access and saves valuable rack space. This PDU features advanced monitoring capabilities, allowing administrators to closely monitor power consumption and manage the power infrastructure effectively. Built to the highest standards of quality and reliability that IBM is known for, this PDU is an excellent choice for organizations seeking to enhance their power distribution infrastructure with a scalable and efficient solution.

You May Also Be Interested in

IBM
DS3000 rail set
Need more? Email Us
IBM
IBM 3592 DRIVE MOUNTING L22/D
Need more? Email Us
IBM
RAIL KIT #5802/5877
Need more? Email Us
IBM
FlashSystem 5000 LFF EXP rails
Need more? Email Us
IBM
IBM V5010 CTR rails
Need more? Email Us
IBM
Side Mount 3-Phase PDU
Need more? Email Us
IBM
Rack rail kit
Need more? Email Us
IBM
RACK MOUNT KIT
Need more? Email Us
IBM
IBM DS4800/DS5000 Mounting Rail Kit
Need more? Email Us

Top Sellers

Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3229
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.1830
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444