EN
  • EN
  • DE

IBM 78P0502 - 8GB DDR3 PC3-8500R 1066MHz VLP ECC RDIMM

Part No IBM 78P0502 - 8GB DDR3 PC3-8500R 1066MHz VLP ECC RDIMM
Manufacturer IBM
Catalog IT infrastructure Memory
Description IBM 78P0502. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, Memory form factor: 240-pin DIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419882-IBM 78P0502 - 8GB DDR3 PC3-8500R 1066MHz VLP ECC RDIMM
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 78P0502 - 8GB DDR3 PC3-8500R 1066MHz VLP ECC RDIMM CAD Model

Description

The IBM 78P0502 represents a state-of-the-art memory module tailored for enterprise servers and data centers requiring optimized memory performance and reliability. This 8GB DDR3 memory module operates at a speed of 1066MHz and utilizes ECC (Error-Correcting Code) and VLP (Very Low Profile) RDIMM (Registered Dual In-line Memory Module) technologies. The ECC functionality is crucial for critical systems where data accuracy is paramount, as it detects and corrects data corruption on the fly. This capability is essential for applications such as financial transactions, scientific computing, and database management, where even a minor error could lead to significant issues. Additionally, the VLP design of this RDIMM makes it an ideal choice for space-constrained environments, allowing for better airflow and cooling in dense server configurations. This results in enhanced system reliability and longevity. Operating at PC3-8500R (1066MHz), it provides a balanced performance for servers that demand high-speed memory access without the excessive power draw of higher-rated modules. Its compatibility with IBM systems ensures a seamless upgrade or replacement process, contributing to minimal downtime and maximized server uptime.

You May Also Be Interested in

Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess