EN
  • EN
  • DE

IBM 78P1539 - 64GB (2x 32GB) 1066MHz (4Gb) DDR3 ECC RDIMMs

Part No IBM 78P1539 - 64GB (2x 32GB) 1066MHz (4Gb) DDR3 ECC RDIMMs
Manufacturer IBM
Catalog IT infrastructure Memory
Description 64GB (2x 32GB) 1066MHz (4Gb) DDR3 ECC RDIMMs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419918-IBM 78P1539 - 64GB (2x 32GB) 1066MHz (4Gb) DDR3 ECC RDIMMs
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 78P1539 - 64GB (2x 32GB) 1066MHz (4Gb) DDR3 ECC RDIMMs CAD Model

Description

The IBM 78P1539 memory kit includes two 32GB DDR3 ECC RDIMMs, totaling 64GB, and operates at a speed of 1066MHz with a data rate of 4Gb. This high-capacity memory is designed specifically for use in server environments where error correction and data integrity are of utmost importance. The ECC (Error Checking and Correction) capability ensures that any data corruption is detected and corrected in real-time, providing a reliable and stable platform for critical applications and services. DDR3 technology offers an upgrade in speed, bandwidth, and power efficiency over DDR2 memory modules, making the IBM 78P1539 an excellent option for upgrading existing servers or installing in new enterprise systems. The increased memory capacity and speed enable servers to handle larger workloads, run complex applications more efficiently, and improve virtualization performance. This kit's compatibility with IBM servers means that businesses can confidently expand their system's memory knowing it will seamlessly integrate and operate within their IT environment. The IBM 78P1539 memory kit is ideal for organizations requiring high performance, reliability, and stability from their server memory, making it a strategic investment for businesses looking to boost their IT infrastructure's capabilities.

You May Also Be Interested in

Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess