EN
  • EN
  • DE

IBM 78P1915 - 32GB (2x 16GB) 1066MHz (4Gb) DDR3 ECC RDIMMs

Part No IBM 78P1915 - 32GB (2x 16GB) 1066MHz (4Gb) DDR3 ECC RDIMMs
Manufacturer IBM
Catalog IT infrastructure Memory
Description IBM 78P1915. Internal memory: 16 GB, Internal memory type: DDR3, Memory form factor: 240-pin DIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419605-IBM 78P1915 - 32GB (2x 16GB) 1066MHz (4Gb) DDR3 ECC RDIMMs
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 78P1915 - 32GB (2x 16GB) 1066MHz (4Gb) DDR3 ECC RDIMMs CAD Model

Description

The IBM 78P1915 is a high-performance memory kit designed to enhance the processing speed of your servers and workstations. With a total capacity of 32GB, divided into two 16GB modules, it allows for efficient multitasking and smooth operation of memory-intensive applications. Operating at a speed of 1066MHz, these Dual Inline Memory Modules (DIMMs) use DDR3 technology, which offers improved performance over its predecessors with lower power consumption. The 4Gb refers to the density of the chips on the module, contributing to the overall capacity. Equipped with Error-Correcting Code (ECC) technology, these RDIMMs provide error detection and correction capabilities, ensuring data integrity and reliability during high-volume operations and critical tasks. This feature makes the IBM 78P1915 particularly suited for servers and workstations where data accuracy is paramount. Additionally, being RDIMMs, they are designed to be used in systems that require registered memory for stabilizing the signals between the memory and the motherboard, enabling the use of higher capacities without sacrificing system performance. This memory kit is compatible with a wide range of IBM server models, providing an easy and effective upgrade path for increasing the system's memory capacity, thereby enhancing overall system performance and productivity.

You May Also Be Interested in

Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess