EN
  • EN
  • DE

IBM 8205-8355 - 8 CORE 3 55 GHZ POWER7 PROCESSOR

Part No IBM 8205-8355 - 8 CORE 3 55 GHZ POWER7 PROCESSOR
Manufacturer IBM
Catalog CPU
Description 8 CORE 3 55 GHZ POWER7 PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416164-IBM 8205-8355 - 8 CORE 3 55 GHZ POWER7 PROCESSOR
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8205-8355 - 8 CORE 3 55 GHZ POWER7 PROCESSOR CAD Model

Description

The IBM 8205-8355 represents the pinnacle of IBM's processor technology in the POWER7 series, boasting an 8-core setup with each core running at a speed of 3.55GHz. This processor is engineered for high-demand environments, offering unparalleled performance for applications ranging from complex databases and analytics to enterprise resource planning and server consolidation tasks. The 8-core configuration significantly enhances multitasking and parallel processing capabilities, allowing more applications and services to run simultaneously without sacrificing performance. This is particularly beneficial for virtualized environments, where the ability to allocate resources dynamically and efficiently across multiple virtual machines is crucial. The POWER7 architecture is also known for its energy efficiency, featuring technologies that help manage power consumption in real-time, ensuring that the processor delivers maximum performance without excessive power use. With its high clock speed and multiple cores, the IBM 8205-8355 is a workhorse designed for businesses that require robust computing power to handle large volumes of data and high transaction rates. It exemplifies IBM's commitment to providing cutting-edge technology solutions that meet the evolving needs of modern enterprises.

You May Also Be Interested in

Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess