EN
  • EN
  • DE

IBM 9009-41A-EP11 - S914 Server - 6-Core 2.3 to 3.8 GHz - PVM E - P10

Part No IBM 9009-41A-EP11 - S914 Server - 6-Core 2.3 to 3.8 GHz - PVM E - P10
Manufacturer IBM
Catalog Server
Description S914 Server - 6-Core 2.3 to 3.8 GHz - PVM E - P10
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421181-IBM 9009-41A-EP11 - S914 Server - 6-Core 2.3 to 3.8 GHz - PVM E - P10
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 9009-41A-EP11 - S914 Server - 6-Core 2.3 to 3.8 GHz - PVM E - P10 CAD Model

Description

The IBM 9009-41A-EP11, known as the S914 server, represents a new era of performance and efficiency within the IBM Power Systems family. Engineered for small to medium-sized businesses, this server features a 6-core processor with speeds ranging from 2.3 to 3.8 GHz, providing a flexible and powerful computing solution capable of adapting to various workloads. The integration of POWER9 processor technology enhances the server's processing capabilities, offering advanced features such as accelerated computing and industry-leading throughput for data-centric applications. This makes the S914 a perfect choice for businesses looking to leverage modern technologies such as artificial intelligence, big data analytics, and cloud applications. The server supports the PowerVM Enterprise edition, offering extensive virtualization features that allow for efficient resource utilization, simplified IT management, and reduced operational costs. By enabling the consolidation of multiple virtual machines on a single server, businesses can achieve greater efficiency and scalability. The S914's capability to support AIX, IBM i, and Linux operating systems further enhances its versatility, making it suitable for a wide range of business applications and environments. Classified within the P10 tier, the IBM 9009-41A-EP11 server offers an attractive balance of performance, reliability, and cost-effectiveness, making it an ideal server solution for companies seeking to modernize their IT infrastructure while ensuring readiness for future challenges and opportunities.

You May Also Be Interested in

IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess