EN
  • EN
  • DE

IBM EEMF - 64GB (2 x 32GB RDIMMs) 4Gb DDR3 1066 MHz

Part No IBM EEMF - 64GB (2 x 32GB RDIMMs) 4Gb DDR3 1066 MHz
Manufacturer IBM
Catalog IT infrastructure Memory
Description 64GB (2 x 32GB RDIMMs) 4Gb DDR3 1066 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419740-IBM EEMF - 64GB (2 x 32GB RDIMMs) 4Gb DDR3 1066 MHz
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EEMF - 64GB (2 x 32GB RDIMMs) 4Gb DDR3 1066 MHz CAD Model

Description

The IBM EEMF memory kit is comprised of two 32GB RDIMMs, totaling 64GB of DDR3 memory. Operating at a speed of 1066 MHz, this kit offers a substantial upgrade in terms of both capacity and performance for compatible IBM servers. DDR3 technology brings to the table improved performance over its predecessors, with higher data transfer rates and a lower voltage requirement, leading to reduced power consumption and heat output. This memory kit's sizable capacity makes it well-suited for server environments dealing with large databases, extensive virtualization, or complex computational tasks requiring vast amounts of memory to efficiently handle. The 4Gb density of each RDIMM further enhances the server's ability to manage multiple tasks simultaneously without suffering performance degradation. Designed with reliability in mind, the IBM EEMF kit includes advanced error correction features to ensure data integrity and stable performance under the demands of enterprise-level applications. Upgrading with this memory kit represents a strategic investment in extending server lifespan and enhancing the overall capabilities of the system to meet the evolving demands of modern enterprise workloads.

You May Also Be Interested in

Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess