EN
  • EN
  • DE

IBM EL2T - 32GB (2x 16GB) 1066MHz (4Gb) DDR3 ECC RDIMMs

Part No IBM EL2T - 32GB (2x 16GB) 1066MHz (4Gb) DDR3 ECC RDIMMs
Manufacturer IBM
Catalog IT infrastructure Memory
Description 32GB (2x 16GB) 1066MHz (4Gb) DDR3 ECC RDIMMs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419902-IBM EL2T - 32GB (2x 16GB) 1066MHz (4Gb) DDR3 ECC RDIMMs
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EL2T - 32GB (2x 16GB) 1066MHz (4Gb) DDR3 ECC RDIMMs CAD Model

Description

The IBM EL2T memory kit consists of two 16GB DDR3 ECC Registered DIMMs (RDIMMs), providing a total of 32GB of RAM, engineered to meet the needs of enterprise-level IBM servers requiring high-capacity, high-performance memory. Operating at a speed of 1066MHz, this DDR3 memory kit enhances system capabilities, allowing for faster data processing and improved overall performance, especially in virtualized environments and applications that demand substantial memory resources. The integration of ECC (Error-Correcting Code) ensures that data integrity is maintained by detecting and correcting any internal data corruption, a critical feature for servers handling mission-critical tasks. Furthermore, RDIMM configuration promotes signal stability and prevents data bottlenecks, ensuring that the system functions smoothly under heavy workloads. This kit is designed to be compatible with specific IBM server models, guaranteeing reliability and optimal performance. For organizations aiming to boost their server's memory capacity, the IBM EL2T kit offers an effective way to enhance system performance, reliability, and scalability, enabling more efficient operations and the ability to tackle more demanding computing challenges.

You May Also Be Interested in

Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess