EN
  • EN
  • DE

IBM EM8C-IBM - IBM 32GB DDR3 4GX72 (4U) CDIMM DRAM 1600Mhz

Part No IBM EM8C-IBM - IBM 32GB DDR3 4GX72 (4U) CDIMM DRAM 1600Mhz
Manufacturer IBM
Catalog IT infrastructure Memory
Description IBM 32GB DDR3 4GX72 (4U) CDIMM DRAM 1600Mhz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419727-IBM EM8C-IBM - IBM 32GB DDR3 4GX72 (4U) CDIMM DRAM 1600Mhz
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EM8C-IBM - IBM 32GB DDR3 4GX72 (4U) CDIMM DRAM 1600Mhz CAD Model

Description

The IBM EM8C-IBM memory module is a high-capacity, high-performance memory solution designed to meet the demanding requirements of modern data centers and enterprise-level servers. This module features 32GB of DDR3 memory, utilizing the 4GX72 CDIMM (Chipkill DIMM) configuration, which provides enhanced error correction capabilities, making it an ideal choice for critical systems where data integrity and uptime are paramount. Operating at 1600MHz, it offers greater bandwidth and faster data transfer rates compared to earlier DDR memory generations. This allows for improved system performance, quicker application response times, and the ability to handle larger workloads with ease. The IBM EM8C-IBM is specifically engineered for compatibility with a range of IBM servers, ensuring a reliable and stable performance. Upgrading to this memory module can significantly boost the computational power of your systems, making it a strategic choice for businesses looking to scale their operations and enhance computing efficiency.

You May Also Be Interested in

Dell
DELL AA783423-OEM
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess