EN
  • EN
  • DE

PPC750CXEJP2012

Part No PPC750CXEJP2012
Manufacturer IBM
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999551-PPC750CXEJP2012
Categories OEM Parts(O-R)
Manufacturer IBM
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PPC750CXEJP2012 CAD Model

Description

The PPC750CXEJP2012 is a PowerPC 750CXe embedded processor manufactured by IBM. This processor is designed for applications requiring a balance of performance and power efficiency. As a member of the PowerPC family, it's utilized in embedded systems, networking devices, and various consumer electronic products.

Applications

  • Networking Equipment: Utilized in routers, switches, and network controllers for control and data plane processing.
  • Industrial Control Systems: Employed as an embedded controller in automation, robotics, and process control systems.
  • Medical Imaging Devices: Serves as a processing unit in medical imaging equipment like ultrasound and MRI scanners.
  • Aerospace Systems: Used in flight control computers, avionics, and other aerospace embedded systems.
  • Military Applications: Found in communication equipment and embedded systems within defense applications.

Features

  • PowerPC 750CXe Core: Based on the PowerPC architecture, offering a strong combination of performance and power efficiency.
  • Integrated L2 Cache: Includes an integrated Level 2 (L2) cache to enhance data access speed and overall performance.
  • Clock Speed: Operates at a specific clock frequency, typically in the range of hundreds of MHz (refer to the datasheet for precise details).
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered and energy-sensitive applications.
  • Memory Interface: Supports a variety of memory types (SDRAM, DDR SDRAM) providing flexible memory configurations.
  • Integrated I/O: Includes a range of I/O interfaces, potentially including Ethernet, UART, PCI, and others.

Benefits

  • High Performance: Delivers robust processing capabilities suitable for demanding embedded applications.
  • Low Power Consumption: Enables extended battery life in portable devices and contributes to reduced system power consumption.
  • Simplified Integration: Integrated peripherals streamline system design and minimize the need for external components.
  • Reliable Operation: Designed for reliable performance in a variety of operating conditions.
  • Extensive Ecosystem: Benefits from the well-established PowerPC ecosystem, with readily available development tools and support resources.

Technical Details

The PPC750CXEJP2012 typically operates with a core voltage of around 1.8V to optimize power consumption. The L2 cache size is typically 256KB or 512KB. The memory interface commonly supports a 64-bit or 128-bit data bus. It includes a floating-point unit (FPU) for efficient floating-point computations. The operating temperature range typically spans from -40°C to +85°C. For detailed specifications, including clock speed, cache configuration, I/O capabilities, and power characteristics, consult the IBM PowerPC 750CXe datasheet. The part number may indicate the year of manufacture (2012), which can be relevant when considering component revisions or updates.

You May Also Be Interested in

Qorvo US Inc.
Lowest to $9.7932
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us
Ricoh
Lowest to $0.5747
Ricoh
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Chilisin
Lowest to $0.0084
Hitachi, Ltd
Need more? Email Us
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess