EN
  • EN
  • DE

PPC750DBOM266

Part No PPC750DBOM266
Manufacturer IBM
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1179707-PPC750DBOM266
Categories Custom Parts
Manufacturer IBM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PPC750DBOM266 CAD Model

Description

The PPC750DBOM266 is a PowerPC 750 series microprocessor manufactured by IBM. This processor is designed for embedded applications and offers a balance of performance and power efficiency.

Applications

  • Networking equipment such as routers and switches
  • Industrial control systems
  • Telecommunications infrastructure
  • Military and aerospace applications
  • Medical imaging devices

Features

  • PowerPC architecture
  • 266 MHz clock speed
  • Integrated L1 caches (instruction and data)
  • Floating-point unit (FPU)
  • Low power consumption
  • 32-bit data bus

Benefits

  • High performance for embedded applications
  • Reduced power consumption for energy-sensitive devices
  • Reliable operation in harsh environments
  • Simplified system design with integrated peripherals
  • Enhanced security features

Additional Details

The PPC750DBOM266 features a superscalar architecture, allowing it to execute multiple instructions simultaneously. It includes a memory management unit (MMU) to support operating systems with virtual memory. The processor is typically packaged in a ball grid array (BGA) for surface mount assembly. The operating temperature range is usually industrial grade, making it suitable for use in challenging conditions. It also provides excellent thermal management capabilities, ensuring stable operation over extended periods. Its PowerPC instruction set architecture (ISA) allows for efficient code execution. The core is designed for efficient power usage, making it ideal for power-sensitive embedded systems where longer battery life is needed. This processor is often used in systems requiring high reliability and long-term availability. The integrated floating-point unit enables efficient processing of floating-point data, which is crucial for scientific and engineering applications.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Pericom
10-Output Non-Inverting Clock
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
AMCC
French Electronic Distributor since 1988
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
NANYA
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess