The PEEL16CV8J-25L is a Programmable Electrically Erasable Logic (PEEL) device manufactured by ICT. It's a versatile integrated circuit used for implementing custom logic functions in a variety of digital systems. As a type of programmable logic device (PLD), it allows designers to configure the chip's internal circuitry to perform specific logic operations, making it suitable for prototyping, glue logic replacement, and implementing state machines.
Applications:
- Address decoding
- Glue logic
- State machine implementation
- Peripheral controllers
- Timing control circuits
Features:
- Electrically erasable and reprogrammable
- Low power consumption
- High speed operation
- Programmable output polarity
- Input and output registers
- Flexible I/O configuration
- TTL compatible inputs and outputs
Benefits:
- Simplified logic design
- Reduced component count
- Faster design cycles
- Easy design changes and updates
- Improved system performance
- Reduced board space requirements
Additional Details:
The PEEL16CV8J-25L features electrically erasable and reprogrammable technology, which allows the device to be reprogrammed multiple times, making it ideal for iterative design and prototyping. It typically operates with a 5V power supply and is available in a variety of packages. The "-25" designation in the part number indicates a propagation delay of 25 nanoseconds, reflecting the device's high-speed operation. The chip's internal architecture consists of a programmable AND array followed by a fixed OR array, allowing for the implementation of complex logic functions. The device can be programmed using standard PLD programmers and software tools. The PEEL16CV8J-25L offers flexibility in terms of I/O configuration, with programmable output polarity and configurable input/output pins.
The inclusion of input and output registers enables the device to be used in sequential logic applications, such as state machines and counters. The PEEL16CV8J-25L's low power consumption makes it suitable for battery-powered and energy-sensitive applications. By integrating multiple logic functions into a single chip, the PEEL16CV8J-25L helps to reduce board space, improve system reliability, and simplify the design process. Its high speed, flexibility, and reprogrammability make it a valuable tool for digital system designers.