EN
  • EN
  • DE

UR133AL-1.8V-C

Part No UR133AL-1.8V-C
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396154-UR133AL-1.8V-C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UR133AL-1.8V-C CAD Model

Description

The UR133AL-1.8V-C is a fixed voltage linear regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed to provide a stable and accurate 1.8V output voltage from a higher input voltage. The 'AL' likely indicates a specific series within the UR133 family, while the '-C' suffix suggests a specific grade, version, or packaging configuration within that series. This designation might point to tighter tolerances, enhanced temperature performance, or a different packaging arrangement compared to the base UR133AL-1.8V model. It's designed for applications requiring stable 1.8V low voltage regulation.

Applications

  • Microcontroller Power: Regulating the power supply for microcontrollers operating at 1.8V in embedded systems.
  • FPGA Core Regulation: Providing a stable and accurate 1.8V core voltage for Field-Programmable Gate Arrays (FPGAs).
  • Memory Power: Powering low-voltage memory chips that require a stable 1.8V supply.
  • Battery-Powered Devices: Ensuring a regulated 1.8V supply for portable battery-operated devices, specifically for 1.8V components.
  • Logic Circuits: Powering low-voltage digital logic circuits that operate at 1.8V.

Features

  • Fixed 1.8V Output: Provides a precisely regulated 1.8V output voltage.
  • Low Dropout: Maintains regulation even when the input voltage is only slightly higher than the output voltage, improving efficiency.
  • Over-Temperature Protection: Incorporates thermal shutdown to protect the regulator from overheating and potential damage.
  • Overcurrent Protection: Limits the output current to prevent damage to the regulator and connected devices due to excessive load.
  • Short-Circuit Protection: Protects the regulator from damage caused by a short circuit at the output.
  • High Accuracy: Delivers a stable and accurate 1.8V output voltage, critical for sensitive low-voltage components.

Benefits

  • Stable 1.8V Power: Provides a consistent and reliable 1.8V supply, which is essential for the proper functioning of circuits.
  • Protection: Over-temperature, overcurrent, and short-circuit protection features enhance the regulator's robustness and lifespan.
  • Efficient Regulation: Low dropout voltage facilitates efficient power conversion, especially in battery-powered systems.
  • Easy Integration: Its standard packaging and straightforward design allow it to be easily integrated.
  • Improved System Reliability: Protects sensitive electronic components from voltage fluctuations, improving overall system stability.

Additional Details

The UR133AL-1.8V-C is likely available in a standard package (through-hole or surface mount). Consult the manufacturer's datasheet for detailed specifications, including maximum input voltage, output current capabilities, dropout voltage characteristics, quiescent current consumption, and operating temperature ranges, as well as specific details related to the '-C' suffix designation.

You May Also Be Interested in

Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess