EN
  • EN
  • DE

S19FL064AMF000N03

Part No S19FL064AMF000N03
Manufacturer Spansion
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Win Source Part Number 304565-S19FL064AMF000N03
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S19FL064AMF000N03 CAD Model

Description

The S19FL064AMF000N03 is a NOR Flash memory device manufactured by Spansion (now Cypress Semiconductor, and subsequently Infineon Technologies). It is a 64-Mbit (8 MB) flash memory chip, primarily used for storing code and data in embedded systems. This type of memory offers fast read speeds and is well-suited for applications where frequent code execution from memory is required.

Applications

  • Embedded Systems: Used in various embedded systems like automotive ECUs, industrial control systems, and consumer electronics for storing firmware and application code.
  • Networking Equipment: Employed in routers, switches, and other networking devices to store boot code, configuration data, and operating systems.
  • Consumer Electronics: Integrated into devices such as digital cameras, printers, and set-top boxes to store firmware and application data.
  • Automotive Systems: Found in automotive applications for storing engine control software, infotainment system firmware, and other critical data.
  • Industrial Automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial automation equipment.

Features

  • 64-Mbit Density: Provides 64 Mbits (8 MB) of storage capacity.
  • NOR Architecture: Enables fast random access for code execution.
  • Parallel Interface: Supports parallel data access for high-speed data transfer.
  • Sector Erase: Allows for erasing individual sectors without affecting other parts of the memory.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
  • Wide Voltage Range: Operates over a broad voltage range, providing flexibility in system design.
  • Advanced Security Features: May include security features such as password protection or unique device identifiers.

Benefits

  • Fast Code Execution: NOR architecture ensures rapid code execution, improving system performance.
  • Reliable Data Storage: Provides non-volatile storage, retaining data even when power is removed.
  • Flexible Erase Options: Sector erase capability enables efficient data management.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices.
  • Robust Performance: Designed for reliable operation in harsh environmental conditions.
  • Simplified System Design: Parallel interface simplifies integration with microcontrollers and other system components.

Additional Details

The S19FL064AMF000N03 typically uses a parallel interface for communication with a host microcontroller or processor. It supports sector erase, allowing sections of the memory to be erased and reprogrammed independently. This flash memory device is designed to operate over an extended temperature range, making it suitable for use in industrial and automotive applications. Further details on the operating voltage, timing characteristics, and specific security features can be found in the manufacturer's datasheet. The package type for AMF indicates that is it likely a FBGA (Fine-pitch Ball Grid Array) package, aiding in density. The device is often used to store the boot code for a system or to store lookup tables or other data needed quickly and reliably.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
ON Semiconductor
Lowest to $0.8593

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess