EN
  • EN
  • DE

PEEL18CV8J-10

Part No PEEL18CV8J-10
Manufacturer ICT
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ICT
Win Source Part Number 272592-PEEL18CV8J-10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEEL18CV8J-10 CAD Model

Description

The PEEL18CV8J-10 is a Programmable Electrically Erasable Logic (PEEL) device manufactured by ICT. This device is designed to implement custom logic functions, replacing traditional TTL logic with a single programmable chip. The '18CV8' designates a specific architecture within the PEEL family, defining the number of inputs/outputs and the output macrocell type. The '-10' indicates a specific speed grade, in this case a propagation delay of 10ns.

Applications

  • Address Decoding: Used in memory systems to select specific memory locations quickly and efficiently.
  • High-Speed Peripheral Control: Facilitates fast communication between microprocessors and peripheral devices.
  • State Machines: Used for implementing control logic in high-speed digital systems.
  • Glue Logic: Provides a fast interface between digital components with different signal levels or timing requirements.
  • Timing Control: Generates precise timing signals for synchronous digital circuits.

Features

  • Electrically Erasable: Permits easy reprogramming and design modifications.
  • Programmable Logic: Offers a flexible architecture for implementing custom logic.
  • High-Speed Operation: Provides a fast propagation delay of 10ns for demanding applications.
  • TTL Compatible Inputs/Outputs: Allows for seamless integration with standard TTL devices.
  • Configurable Output Macrocells: Provides versatile output options for various application requirements.

Benefits

  • Reduced Board Space: Integrates multiple logic functions into a single device.
  • Simplified Design: Simplifies circuit design and reduces component count.
  • Improved Performance: Provides higher speed compared to slower PEEL devices.
  • Increased Reliability: Reduces the number of interconnections, enhancing system reliability.
  • Faster Time-to-Market: Allows for rapid prototyping and design iterations.

The PEEL18CV8J-10 is typically packaged in DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) for convenient PCB mounting. It is programmed using standard PROM programming equipment. The 'J' suffix may specify a particular temperature range or package variant. It is a suitable choice for applications that require fast logic implementation and programmability.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
ON Semiconductor
Need more? Email Us
NVIDIA
Lowest to $35.9055
Samsung
Need more? Email Us
NEC
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess