EN
  • EN
  • DE

PEEL18CV8P-25L

Part No PEEL18CV8P-25L
Manufacturer ICT
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ICT
Win Source Part Number 272598-PEEL18CV8P-25L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEEL18CV8P-25L CAD Model

Description

The PEEL18CV8P-25L is a Programmable Electrically Erasable Logic (PEEL) device manufactured by ICT. It is designed for implementing custom logic functions, replacing traditional TTL logic gates with a single, programmable chip. The '18CV8' indicates a specific architecture within the PEEL family, defining the number of inputs/outputs and the type of output macrocells. '-25' represents a propagation delay of 25ns, while 'L' signifies a low-power version.

Applications

  • Address Decoding in Low-Power Systems: Used in memory systems where energy efficiency is a primary concern.
  • Peripheral Control in Battery-Powered Devices: Enables efficient interfacing with peripherals in portable and handheld applications.
  • State Machine Implementation in Energy-Efficient Systems: Controls sequential logic operations in systems designed for minimal power consumption.
  • Glue Logic in Low-Voltage Applications: Bridges the gap between digital components with differing signal levels or timing requirements in low-power circuits.
  • Timing Control in Portable Electronics: Generates and manages timing signals in battery-operated devices, prioritizing energy conservation.

Features

  • Electrically Erasable: Allows for easy and repeated reprogramming, facilitating design iterations and modifications.
  • Programmable Logic: Offers a flexible architecture for implementing a wide range of custom logic functions.
  • Low Power Consumption: Minimizes power dissipation for extended battery life or reduced heat generation.
  • Moderate Speed: Operates with a 25ns propagation delay, optimizing for low power rather than high speed.
  • TTL Compatible Inputs/Outputs: Ensures seamless integration with standard TTL logic devices.

Benefits

  • Extended Battery Life: Significantly extends the operating time of battery-powered devices due to low power consumption.
  • Reduced Heat Dissipation: Minimizes heat generation, enabling denser packaging and simpler cooling solutions.
  • Simplified Design: Streamlines circuit design and reduces the number of components required.
  • Improved Reliability: Reduces the number of interconnections, leading to enhanced system reliability.
  • Faster Time-to-Market: Enables rapid prototyping and design iterations, accelerating the design cycle.

The PEEL18CV8P-25L is typically packaged in DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) for easy integration into circuit boards. Programming is achieved using a standard PROM programmer. The 'P' suffix may indicate a specific package or temperature range variation. This device is particularly well-suited for applications where minimizing power consumption is paramount, even at the expense of some speed.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NVIDIA
Lowest to $35.9055
Allegro MicroSystems, LLC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess