EN
  • EN
  • DE

PEEL22CV10AZTI-25L

Part No PEEL22CV10AZTI-25L
Manufacturer ICT
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ICT
Win Source Part Number 272625-PEEL22CV10AZTI-25L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEEL22CV10AZTI-25L CAD Model

Description

The PEEL22CV10AZTI-25L is a low-power, high-speed Programmable Electrically Erasable Logic (PEEL) device manufactured by ICT. The 'AZTI' designation typically indicates enhanced temperature range and improved noise immunity compared to standard PEEL devices. The 'L' suffix signifies a low-power version, making it ideal for applications requiring both energy efficiency and reliable operation in harsh environments.

Applications:

  • Industrial control systems: Suitable for applications in factories and process control environments where temperature fluctuations and electrical noise are common.
  • Automotive electronics: Can be used in various automotive applications, such as engine control units and body control modules, where wide temperature ranges are encountered.
  • Aerospace applications: Suitable for use in avionics systems and other aerospace applications that require reliable operation under extreme conditions.
  • Remote monitoring systems: Ideal for deployment in remote locations with limited access to power and harsh environmental conditions.
  • Battery-powered devices operating in extreme temperatures: Extends battery life in applications where the environment can be hot or cold.

Features:

  • Low-power operation: Reduces power consumption for extended battery life or reduced heat dissipation.
  • Electrically erasable: Allows for easy reprogramming and design iterations.
  • Programmable output polarity: Provides flexibility in configuring output signal behavior.
  • Extended temperature range: Operates reliably over a wider temperature range compared to standard devices.
  • Improved noise immunity: Reduces susceptibility to electrical noise and interference.
  • High-speed operation: Propagation delay of 25ns ensures fast logic execution.

Benefits:

  • Enhanced reliability: Ensures stable operation in harsh environments.
  • Extended battery life: Maximizes operating time in battery-powered devices.
  • Reduced system cost: Simplifies thermal management requirements.
  • Increased design flexibility: Allows for easy modification and adaptation to changing requirements.
  • Improved system performance: High-speed operation enhances overall system responsiveness.

Additional Details:

The PEEL22CV10AZTI-25L features 12 inputs and 10 outputs. The extended temperature range and improved noise immunity make it a robust choice for demanding applications. It is programmed using industry-standard tools and is available in DIP or PLCC packages.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Lowest to $35.9055

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess