EN
  • EN
  • DE

AP1M122-G

Part No AP1M122-G
Manufacturer IDEC
Catalog Pushbutton Switches
Description Panel Mount Indicator, Green LED, 24VDC, Quick Connect Terminal, AP Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green
Forward Current 15 mA
Length 31 mm
Mount Flush
Operating Supply Voltage 24 V
RoHS Compliant
Termination Solder
Voltage Rating 24 V
Win Source Part Number 1042684-AP1M122-G
Categories Pushbutton Switches
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP1M122-G CAD Model

Description

The AP1M122-G is a pushbutton switch manufactured by IDEC.

  • Color: Green
  • Termination Style: Solder
  • Voltage Rating: 24V
  • Operating Supply Voltage: 24V
  • Forward Current: 15mA
  • Mounting Type: Flush Mount
  • Supply & Demand Status: Shortage
  • Alternative Part: AP1M122-GAP1M122G

You May Also Be Interested in

C&K Components
SWITCH PUSH SPST-NO 1A 120V
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.1A 32V
Lowest to $1.3579
IDEC
Pushbutton Switches 25mm Pilot Light Amber
Need more? Email Us
Omron
SWITCH PUSH SPST-NC 10A 110V
Need more? Email Us
TE Connectivity
SWITCH PUSHBUTTON 4PDT 6A 125V / Pushbutton Switch 4PDT Standard Panel Mount, Rear
Need more? Email Us
IDEC
Pushbutton Switches 25mm Pilot Light Green
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V
Lowest to $38.7253
NKK Switches
Process Sealed Ultra-Miniature Pushbuttons | SWITCH PUSH SPDT 0.4VA 28V
Lowest to $4.2320
C&K Components
SWITCH PUSH DPST-NO 0.1A 32V
Lowest to $2.5024

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess