EN
  • EN
  • DE

HG1H-SA12BH-A3

Part No HG1H-SA12BH-A3
Manufacturer IDEC
Catalog OEM Parts (F - I)
Description LCD Character Display Modules & Accessories Teaching Pendant RS232
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027209-HG1H-SA12BH-A3
Categories OEM Parts(F-I)
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HG1H-SA12BH-A3 CAD Model

Description

The IDEC HG1H-SA12BH-A3 is an OEM part designed for use in electronic circuits. The part has an alternative part number of 1027209 and is manufactured by IDEC.

  • Alternative Part Number: 1027209
  • Manufacturer: IDEC
  • Popularity: low
  • Supply Status: short supply
  • Note: OEM part and may require specific knowledge or expertise to use properly.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A GBPC / Bridge Rectifier Single Phase Standard 200 V QC Terminal GBPC
Lowest to $5.8627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess