EN
  • EN
  • DE

1N5927

Part No 1N5927
Manufacturer Microsemi Corporation
Catalog Hard To Find
Description SILICON 1.5 WATT ZENER DIODES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microsemi Corporation
Win Source Part Number 1122052-1N5927
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5927 CAD Model

Description

The 1N5927 from Microsemi Corporation is a high-quality standard diode that is designed to provide reliable performance in a wide range of applications.

  • Manufacturer: Microsemi Corporation
  • Device Type: Standard Diode
  • Current Rating: 200mA
  • Reverse Recovery Time: 4ns
  • Voltage Rating: 20V
  • Applications: Power supplies, audio equipment, and digital circuits
  • Package: DO-213AA
  • Mounting: Surface Mountable
  • Temperature Range: -65°C to 175°C
  • Packaging: Bulk

You May Also Be Interested in

ON Semiconductor
Lowest to $7.9822
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Mini-Circuits
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Rohm Semiconductor
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Analog Devices Inc.
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,115+ $0.0520 $57.9800
2,705+ $0.0427 $115.5035
4,170+ $0.0416 $173.4720
5,715+ $0.0404 $230.8860
7,355+ $0.0393 $289.0515
10,000+ $0.0347 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 1115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess