EN
  • EN
  • DE

LB2S-21T1

Part No LB2S-21T1
Manufacturer IDEC
Catalog OEM Parts (J - L)
Description Industrial Panel Mount Indicators / Switch Indicators LB 16mm Selector SW SPDT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979310-LB2S-21T1
Categories OEM Parts(J-L)
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LB2S-21T1 CAD Model

Description

The LB2S-21T1 is a 22mm LB series pilot light manufactured by IDEC. It is designed for use in industrial control panels and machinery to provide visual indication of system status. These pilot lights are known for their durability, reliability, and ease of installation.

Applications:

  • Control panels: Indicating the status of various equipment and processes in industrial control systems.
  • Machinery: Displaying the operational state of machines and alerting operators to potential issues.
  • Instrumentation: Providing visual feedback in measurement and monitoring systems.
  • Transportation: Used in control systems for trains, buses and other transportation vehicles to signal different states or warnings.
  • Building Automation: Used for indicating status in HVAC, lighting, and security systems.

Features:

  • 22mm mounting diameter: Compatible with standard panel cutouts for easy installation.
  • LED illumination: Provides bright and energy-efficient indication.
  • Multiple colors available: Allows for clear differentiation of system states.
  • IP65 protection: Offers resistance to dust and water ingress, ensuring reliable operation in harsh environments.
  • Modular design: Facilitates easy customization and replacement of components.

Benefits:

  • Improved operator awareness: Provides clear and immediate visual feedback on system status.
  • Enhanced safety: Alerts operators to potential hazards and abnormal conditions.
  • Reduced downtime: Enables quick identification and resolution of issues.
  • Increased efficiency: Streamlines operations by providing readily available information.
  • Long lifespan: LED illumination ensures extended operational life and reduced maintenance.

Additional Details:

The LB2S-21T1 features a robust construction designed to withstand demanding industrial environments. Its IP65 rating ensures reliable performance even in dusty and wet conditions. The LED illumination provides a bright and clear indication, while the modular design allows for easy customization and maintenance. These pilot lights are an essential component in industrial control systems, offering a reliable and efficient means of conveying system status to operators. They are commonly used in manufacturing plants, processing facilities, and other industrial settings where visual indication is critical for safe and efficient operation.

You May Also Be Interested in

Samsung
Need more? Email Us
Lite-On Inc.
Need more? Email Us
TT Electronics
Need more? Email Us
Taiyo Yuden
Ytulq Lb C3225 T2R2MR
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess