EN
  • EN
  • DE

LTXD-2S

Part No LTXD-2S
Manufacturer IDEC
Catalog OEM Parts (J - L)
Description LTXD-2S - Idec LTXD-2S, Led 24V Blu Signalight
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020936-LTXD-2S
Categories OEM Parts(J-L)
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTXD-2S CAD Model

Description

The LTXD-2S is a compact and efficient LED illumination unit manufactured by IDEC. These units are designed to provide bright, even lighting in various industrial and commercial applications.

Applications

  • Machine vision systems: Provides consistent and reliable illumination for image capture and analysis.
  • Workstation lighting: Illuminates work areas for improved visibility and productivity.
  • Inspection stations: Enhances visual inspection of parts and products.
  • Control panels: Provides clear illumination of panel components.
  • Signage: Used for backlighting or edge-lighting signs and displays.

Features

  • High-brightness LEDs: Delivers intense and uniform illumination.
  • Compact design: Easy to integrate into space-constrained environments.
  • Long lifespan: Provides years of reliable operation with minimal maintenance.
  • Low power consumption: Energy-efficient and reduces operating costs.
  • Multiple color options: Available in various colors to suit different applications.
  • Durable construction: Resistant to vibration, shock, and other environmental factors.

Benefits

  • Improved visibility: Enhances visual clarity and reduces eye strain.
  • Increased productivity: Improves work efficiency and reduces errors.
  • Reduced maintenance costs: Long lifespan minimizes replacement and maintenance.
  • Lower energy consumption: Saves energy and reduces operating expenses.
  • Versatile applications: Suitable for a wide range of industrial and commercial uses.

Additional Details

The LTXD-2S typically operates on 24V DC. The luminous intensity varies depending on the color. Mounting options include surface mounting and DIN rail mounting. Consult the datasheet for detailed specifications, including dimensions, electrical characteristics, and optical performance.

You May Also Be Interested in

TT Electronics
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us
Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess