EN
  • EN
  • DE

NWAL-126

Part No NWAL-126
Manufacturer IDEC
Catalog Pushbutton Switches
Description Switch Hardware Nameplate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998173-NWAL-126
Categories Pushbutton Switches
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NWAL-126 CAD Model

Description

The IDEC NWAL-126 is an Emergency Stop Switch. Emergency stop switches are crucial safety components used to quickly halt machinery or processes in emergency situations.

Applications:

  • Industrial Machinery: Integrated into control panels of machines like presses, conveyors, and automated assembly lines to immediately stop operation in case of hazards.
  • Manufacturing Plants: Installed at strategic locations throughout a manufacturing facility to allow personnel to quickly shut down equipment during emergencies.
  • Robotics Systems: Used in robotic work cells to provide a means of stopping robots in the event of a malfunction or safety concern.
  • Conveyor Systems: Positioned along conveyor belts, allowing workers to stop the system immediately if an obstruction or safety issue arises.
  • Elevators and Lifts: Included as a critical safety feature to halt the elevator or lift in emergency situations.

Features:

  • Push-Lock, Turn-Reset Mechanism: Requires a deliberate push to activate the stop function and a manual turn to reset, preventing accidental restarts.
  • Highly Visible Red Mushroom Head: The large, red mushroom-shaped actuator is easily identifiable and accessible in emergencies.
  • Robust Construction: Designed to withstand harsh industrial environments, resisting dust, moisture, and physical impact.
  • Positive Opening Contacts: Ensures reliable contact opening even if the contacts are welded due to a fault.
  • Multiple Contact Configurations Available: Offers various contact arrangements (e.g., normally closed, normally open) to suit different control circuit requirements.
  • Compliance with Safety Standards: Meets relevant safety standards such as IEC 60947-5-1 and EN 418.
  • Easy Installation: Designed for straightforward mounting and wiring.

Benefits:

  • Enhanced Safety: Provides a reliable means of quickly stopping machinery or processes, minimizing the risk of accidents and injuries.
  • Prevention of Equipment Damage: By rapidly shutting down equipment, it helps prevent further damage in the event of a malfunction.
  • Compliance with Regulations: Facilitates compliance with safety regulations and standards.
  • Reduced Downtime: Minimizes downtime by allowing for quick and safe intervention in emergency situations.
  • Improved Worker Confidence: Increases worker confidence by providing a readily available means of stopping equipment in case of danger.

Additional Details:

The IDEC NWAL-126's specifications include contact ratings (voltage and current), insulation resistance, operating temperature range, and mechanical life expectancy. It is typically available with various mounting options, such as panel mounting and DIN rail mounting. The switch's enclosure is often made of durable materials like polycarbonate or metal. Detailed information, including wiring diagrams, dimensions, and certifications, can be found in the product datasheet.

You May Also Be Interested in

Apem Inc.
SWITCH PUSH DPDT 0.1A 30V / Pushbutton Switch DPDT Standard Through Hole, Right Angle
Need more? Email Us
TE Connectivity
SWITCH PUSHBUTTON DPDT 6A 125V
Need more? Email Us
C&K Components
SWITCH PUSH SPDT 0.4VA 20V
Lowest to $2.9833
TE Connectivity
SWITCH PUSHBUTTON SPST-NO 100MA / Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Need more? Email Us
Electroswitch
SWITCH PUSH DPDT 0.5A 28V
Lowest to $10.2818
NKK Switches
Process Sealed Ultra-Miniature Pushbuttons | SWITCH PUSH SPDT 0.4VA 28V
Lowest to $4.2320
C&K Components
Switch Push Button ON ON DPDT Knob 0.1A 30VDC PC Pins Thru-Hole Bulk
Need more? Email Us
NKK Switches
SWITCH PUSH SPDT 0.4VA 28V
Lowest to $4.4468
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V
Lowest to $38.7253

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess