EN
  • EN
  • DE

SE9Z-HS2-XCE020

Part No SE9Z-HS2-XCE020
Manufacturer IDEC
Catalog Machine Safety
Description SE2L 20M EXTENSION CABLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Machine Safety - Accessories
Mfr IDEC
Series SE2L
Package Bulk
Product Status Active
Accessory Type Cable Assembly
For Use With/Related Products SE2L Series
Specifications 20m
Base Product Number SE9Z
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.49.3080
California Prop 65 Warning Information
Win Source Part Number 998805-SE9Z-HS2-XCE020
Ultra Librarian 3D Model Ultra Librarian SE9Z-HS2-XCE020 CAD Model

Description

The 998805-SE9Z-HS2-XCE020 is a 20m cable assembly from the SE2L series.

  • Series: SE2L
  • Type: Accessory for SE2L series machine safety products
  • Packaging: Bulk
  • Status: Standalone product
  • Manufacturer: IDEC
  • Product Status: Active
  • Application: Industrial automation and controls

You May Also Be Interested in

Omron
LIGHT CURTAIN HAND 25MM
Need more? Email Us
Banner Engineering Corporation
SSM-875 SAFETY SYSTEM MIRROR 875
Need more? Email Us
Omron
LIGHT CURTAIN HAND/ARM 30MM
Need more? Email Us
Omron
LIGHT CURTAIN FINGER 14MM
Need more? Email Us
Omron
LIGHT CURTAIN FINGER 14MM
Need more? Email Us
Omron
LIGHT CURTAIN HAND/ARM 30MM
Need more? Email Us
Omron
LIGHT CURTAIN HAND/ARM 30MM
Need more? Email Us
Omron
SAFETY LIGHT CURTAIN
Need more? Email Us
Omron
LIGHT CURTAIN FINGER 14MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess