EN
  • EN
  • DE

264005\IDT71V256SA-15PZ

Part No 264005\IDT71V256SA-15PZ
Manufacturer IDT, Integrated Device Technology Inc
Catalog SRAM
Description SRAM 32Kx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957500-264005\IDT71V256SA-15PZ
Series *
Ultra Librarian 3D Model Ultra Librarian 264005\IDT71V256SA-15PZ CAD Model

Description

The IDT71V256SA-15PZ is a high-speed 256K x 1 Static Random Access Memory (SRAM) device manufactured by Integrated Device Technology (IDT). This SRAM is designed for applications requiring fast access times and low power consumption. It offers a cost-effective solution for memory requirements in various electronic systems.

Applications:

  • High-speed cache memory
  • Buffer memory
  • Data acquisition systems
  • Digital signal processing (DSP) systems
  • Networking equipment

Features:

  • High-speed access time: 15ns
  • Low power consumption
  • Single 3.3V power supply
  • Fully static operation: No clock or refresh required
  • Equal access and cycle times
  • Available in various package options, including SOJ and TSOP
  • TTL compatible inputs and outputs

Benefits:

  • Improved system performance due to fast access times.
  • Reduced power consumption extends battery life in portable applications.
  • Simplified system design due to fully static operation.
  • Increased reliability due to high-quality manufacturing processes.
  • Easy integration into existing systems with TTL compatible I/O.

Additional Details:

The IDT71V256SA-15PZ operates from a single 3.3V power supply. Its fully static operation eliminates the need for external clocks or refresh cycles, simplifying system design and reducing power consumption. The device offers equal access and cycle times, ensuring consistent performance. The SRAM is available in different package options to suit various application requirements. The 15ns access time makes it suitable for high-speed cache and buffer memory applications where quick data retrieval is crucial. This SRAM is commonly found in networking, telecommunications, and industrial control systems. The device is designed to operate over a range of industrial temperatures.

The IDT71V256SA-15PZ offers a reliable and efficient memory solution for applications demanding high speed and low power.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit Burst of Two Pipelined SRAMs with QDR Architecture
Lowest to $28.2155
Cypress Semiconductor Corp
IC NVSRAM 256KBIT SPI 16SOIC
Lowest to $19.0520
Cypress Semiconductor Corp
IC SRAM 72M PARALLEL 165FBGA / 72-Mbit QDR-II SRAM 4-Word Burst Architecture
Lowest to $124.3230
Cypress Semiconductor Corp
IC SRAM 72M PARALLEL 165FBGA / 72-Mbit (2M x 36/4M x 18/1M x 72) Pipelined SRAM with NoBL™ Architecture
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16K PARALLEL 52PLCC / HIGH SPEED 2K X 8 DUAL-PORT STATIC RAM
Lowest to $28.4466
IDT, Integrated Device Technology Inc
IC SRAM 2M PARALLEL 208CABGA
Lowest to $81.2290
IDT, Integrated Device Technology Inc
IC SRAM 4M PARALLEL 44TSOP II / 3.3V CMOS Static RAM
Lowest to $7.6015
Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 8MBIT PARALLEL 44TSOP II
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess