EN
  • EN
  • DE

ICS87974CYILFT

Part No ICS87974CYILFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825509-ICS87974CYILFT
Ultra Librarian 3D Model Ultra Librarian ICS87974CYILFT CAD Model

Description

The ICS87974CYILFT is a high-performance, low-skew fanout buffer from IDT (Integrated Device Technology). It's designed to distribute high-frequency clock signals with minimal added jitter and skew, making it ideal for demanding timing applications.

Applications:

  • Networking equipment (routers, switches, servers)
  • Telecommunications infrastructure
  • High-performance computing
  • Data centers
  • Test and measurement equipment
  • Clock distribution in complex digital systems

Features:

  • Low additive jitter: Maintains clock signal integrity.
  • Low output skew: Ensures synchronized clock arrival times.
  • Multiple output channels: Distributes clock signals to multiple devices.
  • Differential input and output: Provides improved noise immunity.
  • Operating voltage: Typically 2.5V or 3.3V (refer to the datasheet for exact voltage).
  • Output Enable (OE) pin: Offers control over output activity.

Benefits:

  • Improved system performance: By minimizing clock skew and jitter, the ICS87974CYILFT helps to improve the overall performance and reliability of digital systems.
  • Reduced timing margins: Low skew and jitter enable tighter timing margins.
  • Simplified clock distribution: Multiple buffered outputs simplify the design of clock networks.
  • Enhanced noise immunity: Differential signaling provides increased noise immunity.
  • Flexible clock control: The output enable pin provides flexibility in managing clock signals.

Additional Details:

The ICS87974CYILFT is commonly used in systems where precise clock timing and synchronization are critical. The device's low additive jitter and skew performance makes it well-suited for high-speed data transmission and processing systems. The number of outputs varies based on the specific configuration, it is important to consult the datasheet for that information. The package is typically a TSSOP or similar small form factor package. It is important to consult the device datasheet for specific operating frequencies and temperature ranges.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess