EN
  • EN
  • DE

ICS9DB233AGLFT

Part No ICS9DB233AGLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1539+
Reference case TSSOP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 731319-ICS9DB233AGLFT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICS9DB233AGLFT CAD Model

Description

The ICS9DB233AGLFT is a high-performance differential buffer from IDT (Integrated Device Technology), primarily designed for clock distribution in high-speed digital systems. This device serves to distribute clock signals with minimal signal degradation, ensuring that all connected components receive a clean and synchronized clock signal.

Applications

  • Servers: Distributes clock signals to processors, memory modules, and peripheral devices.
  • Workstations: Provides accurate clock signals for high-performance computing tasks.
  • Networking equipment: Used in routers, switches, and other networking devices to distribute clocks for data transmission.
  • Data centers: Ensures reliable clock distribution across various server and storage components.
  • High-speed backplanes: Distributes clock signals across the backplane to various modules.

Features

  • Differential signaling: Provides robust noise immunity and reduces signal degradation.
  • Low additive jitter: Minimizes the introduction of jitter into the clock signal.
  • High fanout: Distributes the clock signal to multiple destinations.
  • Low skew: Ensures minimal timing differences between clock outputs.
  • 3.3V power supply: Operates on a standard 3.3V power supply.
  • LVDS outputs: Utilizes Low Voltage Differential Signaling (LVDS) for high-speed clock distribution.

Benefits

  • Improved signal integrity: Differential signaling reduces noise and improves signal quality.
  • Enhanced system performance: Low jitter and skew ensure accurate timing and optimal performance.
  • Increased design flexibility: High fanout allows for easy clock distribution to multiple devices.
  • Reduced electromagnetic interference (EMI): Differential signaling minimizes EMI emissions.
  • Simplified system design: Integrates clock buffering and distribution functions into a single chip.

Additional Details

The ICS9DB233AGLFT is typically available in a small form factor package suitable for space-constrained applications. It's designed to operate over a wide temperature range, making it suitable for use in harsh environments. The device's datasheets provide detailed information on clock frequencies, output drive strengths, and other electrical characteristics. It's important to use proper termination techniques to minimize signal reflections and ensure signal integrity. This differential buffer is crucial for maintaining signal integrity and minimizing timing errors in high-speed digital circuits. Consult the device's datasheet for specific application guidelines and electrical specifications.

You May Also Be Interested in

Infineon Technologies
IC CLOCK MEDIACLOCK 28SSOP
Lowest to $1.7380
Semtech Corporation
IC RETIMER 1.25-11.5G 4X4 144BGA
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 3.3V LP-HCSL PCIE
Lowest to $8.7314
Renesas Electronics America
IC JITTER ATTENUATOR 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
IC CLOCK GENERATOR 3.3V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess