EN
  • EN
  • DE

IDT54FCT245TDB

Part No IDT54FCT245TDB
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1183978-IDT54FCT245TDB
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT54FCT245TDB CAD Model

Description

The IDT54FCT245TDB is an octal transceiver from IDT (Integrated Device Technology). It is a high-speed, low-power device designed for bidirectional data communication between two buses.

Applications:

  • Data bus interface: Provides a buffer and driver for data transmission between microprocessors, microcontrollers, and peripherals.
  • Memory bus interface: Used to isolate memory buses from other parts of the system.
  • Backplane driving: Provides high drive capability for backplane applications.
  • High-speed data transmission: Suitable for applications requiring fast and reliable data transfer.
  • Industrial control: Used in industrial automation systems for data communication.

Features:

  • Bidirectional data flow: Allows data transmission in both directions between buses.
  • High-speed operation: Provides fast propagation delays for improved system performance.
  • Low power consumption: Reduces power requirements for energy-efficient operation.
  • TTL-compatible inputs and outputs: Interfaces easily with standard TTL logic devices.
  • Three-state outputs: Provides bus isolation when not actively driving the bus.

Benefits:

  • Improved system performance: High-speed operation ensures fast data transfer rates.
  • Reduced power consumption: Low power design minimizes energy usage.
  • Increased system reliability: Robust design provides stable and reliable performance.
  • Simplified interfacing: TTL compatibility simplifies system design.
  • Enhanced data integrity: Provides buffering and driving capabilities to maintain signal quality.

Additional Details:

The IDT54FCT245TDB operates from a 5V power supply. The direction of data flow is controlled by a direction control (DIR) input. An output enable (OE) input allows the outputs to be disabled, providing bus isolation. The device is commonly available in DIP (Dual In-Line Package) packages, making it suitable for prototyping and through-hole PCB designs. The 'FCT' in the part number indicates that it belongs to IDT's Fast CMOS Technology family, known for its high-speed and low-power characteristics. It's essential to refer to the device datasheet for complete specifications, including timing characteristics and pinout information.

You May Also Be Interested in

ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5551 $60.4367
40+ $2.9164 $116.6560
62+ $2.8251 $175.1562
85+ $2.7350 $232.4750
110+ $2.6438 $290.8180
147+ $2.3701 $348.4047
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess