EN
  • EN
  • DE

IDT7025L15PFG

Part No IDT7025L15PFG
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 8K x 16 DUAL-PORT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184131-IDT7025L15PFG
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7025L15PFG CAD Model

Description

The IDT7025L15PFG is a high-speed Asynchronous FIFO (First-In, First-Out) memory device manufactured by Integrated Device Technology (IDT). Designed to facilitate seamless data transfer between systems operating at different clock speeds, this FIFO is ideal for use in communication systems, data acquisition setups, digital signal processing, and other applications where reliable and fast data buffering is crucial.

Applications

  • Communication Systems: Buffering data between systems with varying clock rates to ensure smooth data flow.
  • Data Acquisition: Temporarily storing incoming data streams before processing to prevent data loss during peak loads.
  • Digital Signal Processing (DSP): Providing a buffer for real-time signal processing to optimize data handling.
  • Networking Equipment: Employed in routers, switches, and network interfaces for efficient data buffering and flow control.
  • Industrial Automation: Facilitating data exchange between sensors, controllers, and other devices in automated systems.

Features

  • High-Speed Operation: 15ns access time ensures rapid data throughput, enhancing system performance.
  • Asynchronous Operation: Allows independent read and write operations with separate clocks, increasing design flexibility.
  • Empty and Full Flags: Provides clear indicators for FIFO status to prevent overflow and underflow conditions.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for battery-powered and low-power applications.
  • Byte Enable Control: Offers byte-wide data transfer options for efficient data management.
  • Retransmit Capability: Enables retransmission of data if errors occur, improving data reliability.

Benefits

  • Improved System Performance: Fast access times and efficient data handling contribute to increased overall system speed.
  • Simplified System Design: Asynchronous operation allows for easier integration into various system architectures.
  • Enhanced Data Reliability: Empty and Full flags prevent data corruption and ensure data integrity.
  • Increased System Flexibility: Retransmit capability allows for robust error handling and data recovery.
  • Cost-Effective Solution: Offers a balance of high performance and competitive cost for a wide range of applications.

Additional Details

The IDT7025L15PFG typically comes in a PQFP (Plastic Quad Flat Pack) or similar surface-mount package. It offers a memory capacity suitable for diverse buffering requirements. The device operates within a standard temperature range, typically from 0°C to 70°C. It is engineered to deliver a reliable and efficient solution for asynchronous data buffering and rate matching.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess