EN
  • EN
  • DE

IDT70V06L20PFI

Part No IDT70V06L20PFI
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 3.3V 16K x 8 DUAL-PORT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184195-IDT70V06L20PFI
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT70V06L20PFI CAD Model

Description

The IDT70V06L20PFI is a high-speed CMOS asynchronous FIFO (First-In, First-Out) memory device manufactured by Integrated Device Technology (IDT). It is designed for applications requiring rapid data buffering and asynchronous data transfer, where data is written and read using independent clocks. This makes it suitable for bridging systems operating at different clock speeds or with asynchronous interfaces.

Applications

  • Data Acquisition Systems: Buffers data between high-speed data sources and slower processing units.
  • Communication Systems: Used in network interfaces and data communication equipment for asynchronous data transfer.
  • Industrial Automation: Provides buffering in control systems to handle varying data rates from sensors and actuators.
  • Medical Imaging: Used in image acquisition systems to buffer image data before processing.
  • ATE (Automated Test Equipment): Implemented in ATE systems to store and synchronize test data.

Features

  • High-speed asynchronous operation: Allows independent read and write clocks.
  • CMOS technology: Provides low power consumption.
  • Fast access time: Minimizes latency in data transfer.
  • Empty, Full, and Half-Full flags: Facilitate easy data flow management.
  • Output Enable control: Provides tri-state output control for bus interfacing.
  • Retransmit capability: Allows for re-reading of data.

Benefits

  • Facilitates asynchronous data transfer: Enables communication between systems operating at different clock speeds.
  • Reduces power consumption: CMOS technology makes it suitable for power-sensitive applications.
  • Improves system performance: High-speed operation reduces latency.
  • Simplifies system design: Status flags provide easy data flow management.
  • Ensures data integrity: Retransmit capability aids in reliable data transfer.

Additional Details

The IDT70V06L20PFI features an access time of 20ns. It typically supports a bus width of 8 or 9 bits. Its asynchronous nature allows it to seamlessly integrate into systems where data arrives at irregular intervals or from multiple independent sources. The device includes status flags, such as Empty, Full and Half-Full, which are crucial for managing data flow and preventing data loss. The operating temperature range and voltage requirements can be found in the device datasheet for specific usage scenarios. The package type is typically a Plastic Flatpack (PFI).

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess