EN
  • EN
  • DE

IDT70V24L25PFI

Part No IDT70V24L25PFI
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 3.3V 4K x 16 DUAL-PORT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184213-IDT70V24L25PFI
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT70V24L25PFI CAD Model

Description

The IDT70V24L25PFI is a high-speed, asynchronous, dual-port static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). Designed for applications requiring simultaneous access to the same memory location from two independent sources, it facilitates efficient data sharing and communication between different processing units or systems.

Applications:

  • High-speed data buffering
  • Inter-processor communication
  • Image processing systems
  • Networking equipment
  • Digital signal processing (DSP) applications

Features:

  • High-speed access time: 25ns
  • Dual-port operation: Allows simultaneous independent access
  • Asynchronous operation: No clock synchronization required
  • On-chip arbitration logic
  • Interrupt Flag: provides indication of memory location update
  • Fully supports unlimited expansion in both depth and width
  • Low operating power
  • Available in various packages

Benefits:

  • Increased system performance due to fast access times
  • Simplified system design with asynchronous operation
  • Efficient data sharing and communication between processors
  • Reduced latency in data transfer
  • Improved reliability and data integrity

Additional Details:

The IDT70V24L25PFI is organized as 16K x 16 bits. Its dual-port architecture includes on-chip arbitration logic for managing simultaneous access requests, simplifying system design. The device is well-suited for real-time data transfer and processing applications. The asynchronous nature provides flexibility in system timing, reducing overhead associated with clock synchronization.

The 25ns access time enables rapid data retrieval and storage, making it suitable for demanding applications like high-speed networking and image processing. The dual-port capability allows two independent processors to access the same memory location without contention, maximizing system throughput. The interrupt flag gives a mechanism for signaling data availability or changes, enhancing system efficiency.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess