EN
  • EN
  • DE

CXM-18-27-80-36-AA00-F2-3

Part No CXM-18-27-80-36-AA00-F2-3
Manufacturer Luminus Devices Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description LED COB WHT 17.5MM 2700K 80CRI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Luminus Devices Inc.
Packaging Tray
Type Chip On Board (COB)
Color White, Warm
CCT (K) 2700K 3-Step MacAdam Ellipse
Configuration Square
Current - Test 800mA
Voltage - Forward (Vf) (Typ) 35V
Current - Max 1.6A
CRI (Color Rendering Index) 80
Viewing Angle 120°
Dimension 21.50mm L x 21.50mm W
Height 1.37mm
Light Emitting Surface (LES) 17.50mm Dia
Lens Type Flat
Manufacturer Pack Quantity 180
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814231-CXM-18-27-80-36-AA00-F2-3
Ultra Librarian 3D Model Ultra Librarian CXM-18-27-80-36-AA00-F2-3 CAD Model

Description

The Luminus Devices Inc. CXM-18-27-80-36-AA00-F2-3 chip on board (COB) LED emitter is a high-performance LED that emits warm white light at a color temperature of 2700K.

  • CRI: 80
  • Viewing Angle: 120°
  • Dimensions: 21.50mm L x 21.50mm W
  • Forward Voltage: 35V (typical)
  • Maximum DC Forward Current: 1.6A

You May Also Be Interested in

Bridgelux
LED COB V8 NEUT WHT SQUARE 4000K
Need more? Email Us
Bridgelux
LED COB V6 HD WARM WHT SQU 2700K
Need more? Email Us
Citizen
LED COB CLU701 COOL WH SQ 5000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED MOD LZ4 BLUE STARBOARD
Lowest to $45.1120
Luminus Devices Inc.
LED COB CXM-32 GEN3 WHT SQ 5000K
Need more? Email Us
Inspired LED, LLC
LED ENG RED 625NM 3LEDS 12M REEL
Need more? Email Us
TT Electronics
LED ENG BLUE LINEAR STRIP
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN4 WHT SQ 3500K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED MOD LZ1 WHT STARBOARD 5500K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess