EN
  • EN
  • DE

IDT70V28L20PFI

Part No IDT70V28L20PFI
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 3.3V 64K x 16 DUAL-PORT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184247-IDT70V28L20PFI
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT70V28L20PFI CAD Model

Description

The IDT70V28L20PFI is a high-speed CMOS synchronous FIFO (First-In, First-Out) memory device manufactured by Integrated Device Technology (IDT). This FIFO is engineered for applications requiring efficient data buffering and asynchronous data transfer capabilities, especially where systems operate at varying clock speeds. The part number includes an 'L', indicating it is a low-power version, making it suitable for applications where energy efficiency is paramount. The device operates at a maximum frequency of 20 MHz.

Applications:

  • Data Communication Systems
  • Telecommunications Equipment
  • Networking Devices (Routers, Switches)
  • Digital Signal Processing (DSP)
  • High-Speed Data Acquisition Systems
  • Image Processing

Features:

  • High-Speed Operation: Up to 20 MHz maximum frequency
  • Synchronous Operation: Data transfer synchronized to clock signal
  • Low Power Consumption: CMOS technology minimizes power dissipation
  • Independent Read and Write Clocks: Facilitates asynchronous data transfer between different clock domains
  • Full, Empty, and Half-Full Flags: Provides real-time status indication of the FIFO's occupancy level
  • Output Enable (OE): Controls data flow at the output
  • Programmable Almost-Empty and Almost-Full Flags: Offers customizable threshold settings for early warning alerts
  • Retransmit Capability: Allows retransmission of data to correct errors
  • Byte-Wide and Word-Wide Data Transfers: Supports different data transfer widths

Benefits:

  • Enhanced System Performance: High-speed operation allows for fast data throughput
  • Reduced Power Consumption: Low-power CMOS technology extends battery life and reduces overall system power requirements
  • Simplified Design: Synchronous operation and flag signals simplify interface design
  • Improved Data Reliability: FIFO structure ensures data integrity during asynchronous data transfers
  • Increased Flexibility: Programmable flags allow users to adapt the device to specific application needs

Additional Details:

The IDT70V28L20PFI has a memory organization of 16,384 x 9 bits. It is housed in a plastic flatpack (PFI) package. The separate read and write clocks facilitate asynchronous communication, making it suitable for bridging systems that aren’t synchronized. The full, empty, and half-full flags signal critical occupancy levels, enabling efficient data management. The programmable almost-empty and almost-full flags enhance flexibility by allowing the setting of customized thresholds, suitable for proactive system monitoring. The retransmit function ensures error correction and data integrity. This FIFO is ideal for high-bandwidth applications where low power consumption and reliability are essential.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess