EN
  • EN
  • DE

IDT71016S12PHG

Part No IDT71016S12PHG
Manufacturer IDT, Integrated Device Technology Inc
Description CMOS Static RAM 1 Meg (64K x 16-Bit)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184307-IDT71016S12PHG
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT71016S12PHG CAD Model

Description

The IDT71016S12PHG is a high-speed Static RAM (SRAM) device manufactured by IDT (Integrated Device Technology). It is designed for applications demanding quick data access and reliable storage, often used in memory caching, data buffering, and high-performance computing. The S12 indicates a specific speed grade, and PHG likely relates to the package type and environmental compliance.

Applications:

  • Cache memory in computer systems.
  • Data buffering in communication systems.
  • High-performance computing applications.
  • Industrial control systems.
  • Embedded systems requiring fast memory access.

Features:

  • Fast access time: Enables quick data retrieval and storage.
  • Low power consumption: Suitable for battery-powered and energy-efficient applications.
  • TTL-compatible inputs and outputs: Allows for easy integration with standard logic devices.
  • High reliability: Ensures stable operation in demanding environments.
  • Available in various package options: Offers flexibility in system design and board layout.

Benefits:

  • Improved system performance: Fast access time reduces latency and increases overall system throughput.
  • Extended battery life: Low power consumption allows for longer operation in portable devices.
  • Easy integration: TTL compatibility simplifies interfacing with existing systems.
  • Stable operation: High reliability ensures consistent performance in demanding applications.
  • Design flexibility: Various package options allow for optimal board layout and component placement.

This SRAM provides a reliable and efficient solution for applications requiring high-speed memory access. Its low power consumption makes it suitable for portable and energy-conscious designs. The device's TTL compatibility simplifies integration into a wide range of systems. For detailed technical specifications, including memory capacity, organization, operating voltage, and package dimensions, refer to the official IDT datasheet for the IDT71016S12PHG.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 228 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess