EN
  • EN
  • DE

IDT71256L35TDB

Part No IDT71256L35TDB
Manufacturer IDT, Integrated Device Technology Inc
Catalog Memory
Description CMOS STATIC RAM 256K (32K x 8-BIT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184332-IDT71256L35TDB
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT71256L35TDB CAD Model

Description

The IDT71256L35TDB is a high-speed asynchronous static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). It is designed for applications requiring fast access times and reliable data storage. With its asynchronous operation and high-speed performance, it is suitable for various embedded systems and high-performance computing applications.

Applications

  • Cache Memory: Used as cache memory in embedded systems and processors to improve data access speeds.
  • Data Buffering: Employed as a buffer for temporary data storage in various applications.
  • Real-Time Systems: Suitable for real-time applications where fast data access is critical.
  • High-Speed Computing: Utilized in high-performance computing systems for fast data storage and retrieval.
  • Communication Systems: Found in communication equipment for buffering data and ensuring reliable data transfer.

Features

  • High-Speed Access: Offers a fast access time of 35ns, enabling rapid data retrieval and storage.
  • Asynchronous Operation: Operates asynchronously, simplifying system design and eliminating the need for complex clock synchronization.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-sensitive applications.
  • TTL-Compatible Inputs and Outputs: Compatible with standard TTL logic levels, simplifying interfacing with other system components.

Benefits

  • Increased System Performance: High-speed access time improves overall system performance and responsiveness.
  • Simplified System Design: Asynchronous operation simplifies system design and reduces the need for complex interface circuitry.
  • Reduced Power Consumption: Low power consumption extends battery life and reduces overall system power requirements.
  • Reliable Data Storage: Provides reliable data storage for critical applications.

Additional Details

The IDT71256L35TDB is typically available in a ceramic DIP package (TDB). It operates over a standard commercial temperature range. The device requires a single 5V power supply. The memory array size is 32K x 8 bits. This SRAM provides a cost-effective solution for applications requiring high-speed and reliable data storage. Its asynchronous operation ensures ease of integration into various systems.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess