The IDT7130LA20J is a high-speed asynchronous Static Random Access Memory (SRAM) device organized as 1K x 8 bits, manufactured by Integrated Device Technology (IDT). It's designed for applications requiring fast data access times and simple interfacing.
Applications:
- Embedded Systems
- Microcontroller Applications
- Data Acquisition Systems
- Industrial Control Systems
- Memory Buffering
Features:
- Memory Size: 1K x 8 bits (8 Kbits)
- Access Time: 20 ns
- Supply Voltage: 5V
- Asynchronous Operation
- Operating Current: Moderate current consumption (Consult datasheet for specifics)
- Package: CERDIP (Ceramic Dual In-line Package)
- Three-State Outputs
Benefits:
- Fast Access Time: Enables quick data retrieval.
- Simple Interface: Asynchronous operation simplifies integration.
- Reliable Performance: Provides dependable data storage.
- CERDIP Package: Offers enhanced thermal performance and reliability.
Additional Details:
The IDT7130LA20J operates with a 5V power supply and offers three-state outputs for system expansion. The operating temperature range is typically from -55°C to +125°C, making it suitable for harsh environments. It is commonly used in applications that require fast, reliable memory with a simple interface, such as embedded control systems and data acquisition equipment. For detailed timing characteristics, power consumption, and pinout information, consult the device datasheet.