EN
  • EN
  • DE

IDT7133LA25PFI

Part No IDT7133LA25PFI
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 2K x 16 CMOS DUAL-PORT STATIC RAMS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184403-IDT7133LA25PFI
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7133LA25PFI CAD Model

Description

The IDT7133LA25PFI is a high-speed 4K x 8 Dual-Port Static RAM (SRAM) manufactured by Integrated Device Technology (IDT). Designed for applications requiring simultaneous and independent access from two processors or systems, it offers fast access times and low power consumption. Its dual-port architecture facilitates efficient data sharing and communication in multiprocessor environments.

Applications

  • Shared Memory in Multiprocessor Systems: Allows multiple processors to access a common memory space for data sharing and communication.
  • Networking Equipment: Used in routers, switches, and other networking devices for buffering and high-speed data transfer.
  • Data Acquisition Systems: Implemented in data acquisition systems for buffering and real-time processing.
  • Digital Signal Processing (DSP): Utilized in DSP applications for data storage and real-time processing.
  • Industrial Control Systems: Used in automation and control equipment requiring reliable and fast data access.

Features

  • Dual-Port Architecture: Enables simultaneous and independent access from two separate ports.
  • High-Speed Access Time: Features a fast access time of 25ns, supporting rapid data retrieval and storage.
  • Low Power Consumption: Designed for low power operation, making it suitable for energy-sensitive applications.
  • 4K x 8 Memory Organization: Provides a memory capacity of 4,096 words, each 8 bits wide.
  • On-Chip Arbitration Logic: Simplifies system design by managing simultaneous access requests from both ports.
  • Plastic Flat Pack (PFP) Package: Allows for surface mounting and efficient board layout.

Benefits

  • Improved System Performance: Facilitates faster data transfer and processing in multi-system environments.
  • Simplified System Design: On-chip arbitration logic reduces the need for external components.
  • Reduced Power Consumption: Conserves energy in embedded systems and portable devices.
  • Reliable Data Storage: Ensures dependable data access and storage.

Additional Details

The IDT7133LA25PFI operates typically at 5V and supports asynchronous operation. It is designed for high reliability and is suitable for demanding industrial and commercial applications where concurrent data access is critical for optimal performance. The PFP package provides a compact footprint for efficient board utilization.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4368 $68.6208
13+ $9.3844 $121.9972
20+ $9.0910 $181.8200
27+ $8.7976 $237.5352
34+ $8.5043 $289.1462
46+ $7.6253 $350.7638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess