EN
  • EN
  • DE

IDT7133SA45J

Part No IDT7133SA45J
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 2K x 16 CMOS DUAL-PORT STATIC RAMS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184417-IDT7133SA45J
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7133SA45J CAD Model

Description

The IDT7133SA45J is a high-speed, low-power 4K x 4 Static RAM (SRAM) manufactured by Integrated Device Technology (IDT). This SRAM is designed for applications demanding rapid data access and storage, making it suitable for various embedded systems and digital signal processing tasks.

Applications

  • High-speed cache memory
  • Buffer memory in communication systems
  • Digital signal processing (DSP) applications
  • Look-up tables
  • Industrial control systems

Features

  • Fast access time: 45ns
  • Low power consumption
  • Fully asynchronous operation
  • TTL compatible inputs and outputs
  • Available in a variety of packages including CERDIP and SOJ
  • 4K x 4 organization
  • Three-state outputs

Benefits

  • Improved system performance due to fast access time.
  • Reduced power consumption contributes to energy efficiency.
  • Simplified system design with asynchronous operation.
  • Easy interfacing with TTL logic.
  • Flexibility in packaging options to suit different board layouts.
  • High reliability due to robust design and manufacturing processes.

Technical Specifications

The IDT7133SA45J operates from a single 5V power supply. It features separate data input and output pins to avoid bus contention, and its asynchronous operation simplifies timing considerations. The device is typically available in a 24-pin CERDIP or SOJ package.

The SRAM's faster access time compared to other models in the series makes it particularly well-suited for applications requiring very high-speed data access. Its low power consumption makes it ideal for battery-powered devices or systems where energy efficiency is a concern.

The IDT7133 series is known for its robust design and reliability, making it a popular choice for industrial and commercial applications. Its compatibility with TTL logic simplifies interfacing with other components in the system.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess