EN
  • EN
  • DE

IDT71342SA35J

Part No IDT71342SA35J
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 4K x 8 DUAL-PORT STATIC RAM WITH SEMAPHORE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184431-IDT71342SA35J
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT71342SA35J CAD Model

Description

The IDT71342SA35J is a high-speed, low-power synchronous SRAM (Static Random Access Memory) device manufactured by Integrated Device Technology (IDT). This memory chip is organized as 4K x 8 bits, resulting in a total memory capacity of 32,768 bits. It operates with a fast access time of 35 ns, making it suitable for applications requiring rapid data access and processing.

Applications

  • High-speed cache memory systems
  • Buffer memory for data acquisition
  • Digital signal processing (DSP) systems
  • Networking equipment (e.g., routers, switches)
  • Embedded systems requiring fast memory access

Features

  • High-speed access time: 35 ns
  • Low power consumption
  • Synchronous operation
  • Organized as 4K x 8 bits
  • Single 5V power supply
  • TTL-compatible inputs and outputs
  • Available in a Ceramic DIP (J) package

Benefits

  • Improved system performance due to the fast access time
  • Reduced power consumption, contributing to longer battery life in portable applications
  • Simplified system design due to the synchronous operation
  • Easy integration with TTL-based logic circuits
  • Robust protection and durability provided by the Ceramic DIP package

Additional Details

The IDT71342SA35J is designed to meet the demands of high-speed, low-power applications. Its synchronous operation simplifies memory control and timing, and its TTL-compatible inputs and outputs ensure easy interfacing with a wide range of digital systems. The device operates from a single 5V power supply, further simplifying system design. The 35ns access time enables rapid data retrieval, making it ideal for performance-critical applications. The Ceramic DIP (J) package offers excellent environmental protection and mechanical stability, suitable for through-hole mounting on PCBs.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess