EN
  • EN
  • DE

IDT7142SA35P

Part No IDT7142SA35P
Manufacturer IDT, Integrated Device Technology Inc
Catalog Memory
Description HIGH-SPEED 2K x 8 DUAL-PORT STATIC RAM WITH INTERRUPTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184465-IDT7142SA35P
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7142SA35P CAD Model

Description

The IDT7142SA35P is a high-speed, static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). This memory chip is designed for applications requiring fast access times and reliable data storage. It is organized as 4K x 4, providing a total storage capacity of 16 Kbits.

Applications

      
  • High-speed cache memory
  •   
  • Buffer memory in data acquisition systems
  •   
  • Real-time data processing
  •   
  • Digital signal processing (DSP) systems
  •   
  • Networking equipment such as routers and switches

Features

      
  • High-speed access time: 35ns access time ensures quick data retrieval.
  •   
  • Low power consumption: Static operation minimizes power usage.
  •   
  • Fully static operation: No clock or refresh required, simplifying system design.
  •   
  • TTL compatible inputs and outputs: Ensures easy interfacing with TTL logic.
  •   
  • Available in various package options: Provides flexibility for different board layouts.
  •   
  • 4K x 4 organization: Optimizes memory usage in various applications.

Benefits

      
  • Improved system performance: Fast access times enhance overall system speed and responsiveness.
  •   
  • Reduced power consumption: Minimizes energy requirements, making it suitable for portable devices.
  •   
  • Simplified design: Static operation reduces complexity and design effort.
  •   
  • Enhanced reliability: Robust design ensures stable and dependable operation.
  •   
  • Easy integration: TTL compatibility allows seamless interfacing with existing systems.

Additional Details

The IDT7142SA35P operates over a wide temperature range, typically from 0°C to 70°C, making it suitable for various environments. It uses standard TTL voltage levels for input and output signals. The device is available in a 24-pin package. The supply voltage is typically 5V. Its fast access time and low power consumption make it an ideal choice for demanding memory applications. The detailed datasheet provides extensive information regarding timing characteristics, electrical specifications, and package dimensions. IDT is a well-known manufacturer with a reputation for producing high-quality memory solutions.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess